Capital Lighting, Inc. E94512-55SN Mini Pendants-Cable 615339

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043966 Category: Mini Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043966 Category: Mini Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94512-55SN Mini Pendants-Cable - 615339 - Capital Lighting, Inc.
Columbus, OH, USA
E94512-55SN Mini Pendants-Cable
615339
E94512-55SN Mini Pendants-Cable 615339
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043966 Category: Mini Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 2.75
Length 2.75
Extension: 81.5
Bulb
Type: GY6.35 T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094043966
Category: Mini Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615339
Product Name E94512-55SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details