Capital Lighting, Inc. E94517-78SN Mini Pendants-Cable 615336

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Extension: 84.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043997 Category: Mini Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Extension: 84.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043997 Category: Mini Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94517-78SN Mini Pendants-Cable - 615336 - Capital Lighting, Inc.
Columbus, OH, USA
E94517-78SN Mini Pendants-Cable
615336
E94517-78SN Mini Pendants-Cable 615336
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Extension: 84.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043997 Category: Mini Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.25
Extension: 84.8
Bulb
Type: GY6.35 T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094043997
Category: Mini Pendant
Glass: Mesh
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615336
Product Name E94517-78SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details