Capital Lighting, Inc. E94515-56SN Mini Pendants-Cable 615334

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 4.25 Length 4.25 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043980 Category: Mini Pendant Glass: Chocolate Mousse Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 4.25 Length 4.25 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043980 Category: Mini Pendant Glass: Chocolate Mousse Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94515-56SN Mini Pendants-Cable - 615334 - Capital Lighting, Inc.
Columbus, OH, USA
E94515-56SN Mini Pendants-Cable
615334
E94515-56SN Mini Pendants-Cable 615334
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 4.25 Length 4.25 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043980 Category: Mini Pendant Glass: Chocolate Mousse Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 4.25
Length 4.25
Extension: 82.8
Bulb
Type: GY6.35 T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094043980
Category: Mini Pendant
Glass: Chocolate Mousse
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615334
Product Name E94515-56SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details