Capital Lighting, Inc. E94803-10SN Island/Pool Table-3 Light Bar 615323

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 3.25 Length 3.25 Extension: 82 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044291 Category: Linear Pendant Glass: Snow White Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 3.25 Length 3.25 Extension: 82 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044291 Category: Linear Pendant Glass: Snow White Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94803-10SN Island/Pool Table-3 Light Bar - 615323 - Capital Lighting, Inc.
Columbus, OH, USA
E94803-10SN Island/Pool Table-3 Light Bar
615323
E94803-10SN Island/Pool Table-3 Light Bar 615323
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 3.25 Length 3.25 Extension: 82 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044291 Category: Linear Pendant Glass: Snow White Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 3.25
Length 3.25
Extension: 82
Bulb
Type: G4 T3
Qty: 3
Wattage: 20
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044291
Category: Linear Pendant
Glass: Snow White
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 24.25
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615323
Product Name E94803-10SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details