Capital Lighting, Inc. E94610-18SN Mini Pendants-3 Light Cluster 615314

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.25 Extension: 83.5 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044086 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.25 Extension: 83.5 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044086 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94610-18SN Mini Pendants-3 Light Cluster - 615314 - Capital Lighting, Inc.
Columbus, OH, USA
E94610-18SN Mini Pendants-3 Light Cluster
615314
E94610-18SN Mini Pendants-3 Light Cluster 615314
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.25 Extension: 83.5 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044086 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 7.25
Extension: 83.5
Bulb
Type: G4 T3
Qty: 3
Wattage: 20
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044086
Category: Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615314
Product Name E94610-18SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details