Capital Lighting, Inc. E94617-78SN Mini Pendants-3 Light Cluster 615312

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.25 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044130 Category: Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.25 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044130 Category: Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94617-78SN Mini Pendants-3 Light Cluster - 615312 - Capital Lighting, Inc.
Columbus, OH, USA
E94617-78SN Mini Pendants-3 Light Cluster
615312
E94617-78SN Mini Pendants-3 Light Cluster 615312
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.25 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044130 Category: Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.25
Bulb
Type: GY6.35 T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044130
Category: Pendant
Glass: Mesh
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615312
Product Name E94617-78SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details