Capital Lighting, Inc. E94712-55SN Mini Pendants-4+Light Cluster 615305

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044239 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044239 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94712-55SN Mini Pendants-4+Light Cluster - 615305 - Capital Lighting, Inc.
Columbus, OH, USA
E94712-55SN Mini Pendants-4+Light Cluster
615305
E94712-55SN Mini Pendants-4+Light Cluster 615305
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044239 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 2.75
Length 2.75
Extension: 81.5
Bulb
Type: GY6.35 T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044239
Category: Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 10.75
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615305
Product Name E94712-55SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details