Capital Lighting, Inc. E94705-20SN Mini Pendants-4+Light Cluster 615304

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 3.50 Length 3.50 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044185 Category: Pendant Glass: Frosted Speckled Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 3.50 Length 3.50 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044185 Category: Pendant Glass: Frosted Speckled Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94705-20SN Mini Pendants-4+Light Cluster - 615304 - Capital Lighting, Inc.
Columbus, OH, USA
E94705-20SN Mini Pendants-4+Light Cluster
615304
E94705-20SN Mini Pendants-4+Light Cluster 615304
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 3.50 Length 3.50 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044185 Category: Pendant Glass: Frosted Speckled Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 3.50
Length 3.50
Extension: 82.8
Bulb
Type: GY6.35 T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044185
Category: Pendant
Glass: Frosted Speckled
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 10.75
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615304
Product Name E94705-20SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details