Capital Lighting, Inc. E94711-54SN Mini Pendants-4+Light Cluster 615302

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.50 Length 8.50 Extension: 83.5 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044222 Category: Pendant Glass: Translucent Frost Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.50 Length 8.50 Extension: 83.5 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044222 Category: Pendant Glass: Translucent Frost Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94711-54SN Mini Pendants-4+Light Cluster - 615302 - Capital Lighting, Inc.
Columbus, OH, USA
E94711-54SN Mini Pendants-4+Light Cluster
615302
E94711-54SN Mini Pendants-4+Light Cluster 615302
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 8.50 Length 8.50 Extension: 83.5 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044222 Category: Pendant Glass: Translucent Frost Shipped Via: UPS Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 8.50
Length 8.50
Extension: 83.5
Bulb
Type: GY6.35 T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044222
Category: Pendant
Glass: Translucent Frost
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 10.75
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615302
Product Name E94711-54SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details