PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 61.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Western Bronze
Weight: 37
Product Name: Four Light Chandelier
UPC: 611728167205
Category: Chandelier
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 615298 |
| Product Name | TFFN5004WT Mid. Chandeliers-Glass Up |
| Application | Residential |