Capital Lighting, Inc. SRD9011K Exterior -Post/Pier Head 615297

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 16 Product Name: One Light Outdoor Post UPC: 611728165461 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 16 Product Name: One Light Outdoor Post UPC: 611728165461 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SRD9011K Exterior -Post/Pier Head - 615297 - Capital Lighting, Inc.
Columbus, OH, USA
SRD9011K Exterior -Post/Pier Head
615297
SRD9011K Exterior -Post/Pier Head 615297
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 16 Product Name: One Light Outdoor Post UPC: 611728165461 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mystic Black
Weight: 16
Product Name: One Light Outdoor Post
UPC: 611728165461
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615297
Product Name SRD9011K Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details