Capital Lighting, Inc. TFFN1712WT Semi-Flush Mts.-Other 615295

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Western Bronze Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728167229 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Western Bronze Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728167229 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFFN1712WT Semi-Flush Mts.-Other - 615295 - Capital Lighting, Inc.
Columbus, OH, USA
TFFN1712WT Semi-Flush Mts.-Other
615295
TFFN1712WT Semi-Flush Mts.-Other 615295
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Western Bronze Weight: 11 Product Name: Two Light Semi Flush Mount UPC: 611728167229 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Western Bronze
Weight: 11
Product Name: Two Light Semi Flush Mount
UPC: 611728167229
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615295
Product Name TFFN1712WT Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details