Capital Lighting, Inc. TCA5004VP Mid. Chandeliers-Candle 615294

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Silver Weight: 39 Product Name: Four Light Chandelier UPC: 611728166352 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Silver Weight: 39 Product Name: Four Light Chandelier UPC: 611728166352 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TCA5004VP Mid. Chandeliers-Candle - 615294 - Capital Lighting, Inc.
Columbus, OH, USA
TCA5004VP Mid. Chandeliers-Candle
615294
TCA5004VP Mid. Chandeliers-Candle 615294
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 31.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Silver Weight: 39 Product Name: Four Light Chandelier UPC: 611728166352 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Vintage Silver
Weight: 39
Product Name: Four Light Chandelier
UPC: 611728166352
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615294
Product Name TCA5004VP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details