Capital Lighting, Inc. TCA8701VP Sconces-Single Candle 615293

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vintage Silver Weight: 7 Product Name: One Light Wall Fixture UPC: 611728166383 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vintage Silver Weight: 7 Product Name: One Light Wall Fixture UPC: 611728166383 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TCA8701VP Sconces-Single Candle - 615293 - Capital Lighting, Inc.
Columbus, OH, USA
TCA8701VP Sconces-Single Candle
615293
TCA8701VP Sconces-Single Candle 615293
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Vintage Silver Weight: 7 Product Name: One Light Wall Fixture UPC: 611728166383 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 24.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Vintage Silver
Weight: 7
Product Name: One Light Wall Fixture
UPC: 611728166383
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615293
Product Name TCA8701VP Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details