Capital Lighting, Inc. TFFN1504WT Mini Pendants-Rod 615292

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 4 Product Name: One Light Pendant UPC: 611728167199 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 4 Product Name: One Light Pendant UPC: 611728167199 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFFN1504WT Mini Pendants-Rod - 615292 - Capital Lighting, Inc.
Columbus, OH, USA
TFFN1504WT Mini Pendants-Rod
615292
TFFN1504WT Mini Pendants-Rod 615292
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Western Bronze Weight: 4 Product Name: One Light Pendant UPC: 611728167199 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Western Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 611728167199
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615292
Product Name TFFN1504WT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details