Capital Lighting, Inc. VTRT8603C Bathroom Fixtures-Three Lights 615284

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 10 Product Name: Three Light Bath Fixture UPC: 611728171622 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 10 Product Name: Three Light Bath Fixture UPC: 611728171622 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTRT8603C Bathroom Fixtures-Three Lights - 615284 - Capital Lighting, Inc.
Columbus, OH, USA
VTRT8603C Bathroom Fixtures-Three Lights
615284
VTRT8603C Bathroom Fixtures-Three Lights 615284
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 10 Product Name: Three Light Bath Fixture UPC: 611728171622 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.00
Extension: 7
Bulb
Type: G9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 10
Product Name: Three Light Bath Fixture
UPC: 611728171622
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615284
Product Name VTRT8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details