Capital Lighting, Inc. WF5006DC Mid. Chandeliers-Candle 615283

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Cherry Weight: 38 Product Name: Six Light Chandelier UPC: 611728165997 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Cherry Weight: 38 Product Name: Six Light Chandelier UPC: 611728165997 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
WF5006DC Mid. Chandeliers-Candle - 615283 - Capital Lighting, Inc.
Columbus, OH, USA
WF5006DC Mid. Chandeliers-Candle
615283
WF5006DC Mid. Chandeliers-Candle 615283
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Cherry Weight: 38 Product Name: Six Light Chandelier UPC: 611728165997 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dark Cherry
Weight: 38
Product Name: Six Light Chandelier
UPC: 611728165997
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615283
Product Name WF5006DC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details