Capital Lighting, Inc. WF5009DC Mid. Chandeliers-Candle 615281

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 23.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Cherry Weight: 79 Product Name: Nine Light Chandelier UPC: 611728166000 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 23.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Cherry Weight: 79 Product Name: Nine Light Chandelier UPC: 611728166000 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
WF5009DC Mid. Chandeliers-Candle - 615281 - Capital Lighting, Inc.
Columbus, OH, USA
WF5009DC Mid. Chandeliers-Candle
615281
WF5009DC Mid. Chandeliers-Candle 615281
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 23.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Cherry Weight: 79 Product Name: Nine Light Chandelier UPC: 611728166000 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 23.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Dark Cherry
Weight: 79
Product Name: Nine Light Chandelier
UPC: 611728166000
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615281
Product Name WF5009DC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details