Capital Lighting, Inc. TFFN5006WT Mid. Chandeliers-Glass Up 615279

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 59.00 Extension: 16 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Western Bronze Weight: 65 Product Name: Six Light Chandelier UPC: 611728167182 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 59.00 Extension: 16 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Western Bronze Weight: 65 Product Name: Six Light Chandelier UPC: 611728167182 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFFN5006WT Mid. Chandeliers-Glass Up - 615279 - Capital Lighting, Inc.
Columbus, OH, USA
TFFN5006WT Mid. Chandeliers-Glass Up
615279
TFFN5006WT Mid. Chandeliers-Glass Up 615279
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 59.00 Extension: 16 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Western Bronze Weight: 65 Product Name: Six Light Chandelier UPC: 611728167182 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 59.00
Extension: 16
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Western Bronze
Weight: 65
Product Name: Six Light Chandelier
UPC: 611728167182
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615279
Product Name TFFN5006WT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details