Capital Lighting, Inc. TFST5103VB Mid. Chandeliers-Glass Down 615278

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 24 Product Name: Three Light Chandelier UPC: 611728165492 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 24 Product Name: Three Light Chandelier UPC: 611728165492 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFST5103VB Mid. Chandeliers-Glass Down - 615278 - Capital Lighting, Inc.
Columbus, OH, USA
TFST5103VB Mid. Chandeliers-Glass Down
615278
TFST5103VB Mid. Chandeliers-Glass Down 615278
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 24 Product Name: Three Light Chandelier UPC: 611728165492 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 24
Product Name: Three Light Chandelier
UPC: 611728165492
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615278
Product Name TFST5103VB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details