Capital Lighting, Inc. TFKM5103VB Mid. Chandeliers-Glass Down 615273

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 20 Product Name: Three Light Chandelier UPC: 611728165591 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 20 Product Name: Three Light Chandelier UPC: 611728165591 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFKM5103VB Mid. Chandeliers-Glass Down - 615273 - Capital Lighting, Inc.
Columbus, OH, USA
TFKM5103VB Mid. Chandeliers-Glass Down
615273
TFKM5103VB Mid. Chandeliers-Glass Down 615273
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 20 Product Name: Three Light Chandelier UPC: 611728165591 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 20
Product Name: Three Light Chandelier
UPC: 611728165591
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615273
Product Name TFKM5103VB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details