Capital Lighting, Inc. TY1721AN Semi-Flush Mts.-Bowl Style 615263

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 21 Product Name: Four Light Semi Flush Mount UPC: 611728165928 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 21 Product Name: Four Light Semi Flush Mount UPC: 611728165928 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY1721AN Semi-Flush Mts.-Bowl Style - 615263 - Capital Lighting, Inc.
Columbus, OH, USA
TY1721AN Semi-Flush Mts.-Bowl Style
615263
TY1721AN Semi-Flush Mts.-Bowl Style 615263
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 13.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 21 Product Name: Four Light Semi Flush Mount UPC: 611728165928 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 13.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Nickel
Weight: 21
Product Name: Four Light Semi Flush Mount
UPC: 611728165928
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615263
Product Name TY1721AN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details