Capital Lighting, Inc. TY2821AN Pendants-Bowl Style 615260

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 56.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 28 Product Name: Four Light Pendant UPC: 611728165942 Category: Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 56.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 28 Product Name: Four Light Pendant UPC: 611728165942 Category: Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY2821AN Pendants-Bowl Style - 615260 - Capital Lighting, Inc.
Columbus, OH, USA
TY2821AN Pendants-Bowl Style
615260
TY2821AN Pendants-Bowl Style 615260
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 56.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 28 Product Name: Four Light Pendant UPC: 611728165942 Category: Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 56.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Nickel
Weight: 28
Product Name: Four Light Pendant
UPC: 611728165942
Category: Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615260
Product Name TY2821AN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details