Capital Lighting, Inc. VTMY8604BN Bathroom Fixtures-Four Lights 615255

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Brushed Nickel Weight: 11 Product Name: Four Light Bath Fixture UPC: 611728171691 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Brushed Nickel Weight: 11 Product Name: Four Light Bath Fixture UPC: 611728171691 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTMY8604BN Bathroom Fixtures-Four Lights - 615255 - Capital Lighting, Inc.
Columbus, OH, USA
VTMY8604BN Bathroom Fixtures-Four Lights
615255
VTMY8604BN Bathroom Fixtures-Four Lights 615255
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Brushed Nickel Weight: 11 Product Name: Four Light Bath Fixture UPC: 611728171691 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 8.00
Extension: 7
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Brushed Nickel
Weight: 11
Product Name: Four Light Bath Fixture
UPC: 611728171691
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615255
Product Name VTMY8604BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details