Capital Lighting, Inc. VTMY8504Z Bathroom Fixtures-Four Lights 615253

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Medici Bronze Weight: 11 Product Name: Four Light Bath Fixture UPC: 611728170847 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Medici Bronze Weight: 11 Product Name: Four Light Bath Fixture UPC: 611728170847 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTMY8504Z Bathroom Fixtures-Four Lights - 615253 - Capital Lighting, Inc.
Columbus, OH, USA
VTMY8504Z Bathroom Fixtures-Four Lights
615253
VTMY8504Z Bathroom Fixtures-Four Lights 615253
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 6.00 Extension: 6.5 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Medici Bronze Weight: 11 Product Name: Four Light Bath Fixture UPC: 611728170847 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 6.00
Extension: 6.5
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Medici Bronze
Weight: 11
Product Name: Four Light Bath Fixture
UPC: 611728170847
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615253
Product Name VTMY8504Z Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details