Capital Lighting, Inc. TU8602BN Bathroom Fixtures-Two Lights 615247

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Bath Fixture UPC: 611728166406 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Bath Fixture UPC: 611728166406 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TU8602BN Bathroom Fixtures-Two Lights - 615247 - Capital Lighting, Inc.
Columbus, OH, USA
TU8602BN Bathroom Fixtures-Two Lights
615247
TU8602BN Bathroom Fixtures-Two Lights 615247
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Extension: 5.5 Bulb Type: G9 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Bath Fixture UPC: 611728166406 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Extension: 5.5
Bulb
Type: G9
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: Two Light Bath Fixture
UPC: 611728166406
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615247
Product Name TU8602BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details