Capital Lighting, Inc. TU8604BN Bathroom Fixtures-Four Lights 615246

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 5.00 Extension: 5.5 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728166451 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 5.00 Extension: 5.5 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728166451 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TU8604BN Bathroom Fixtures-Four Lights - 615246 - Capital Lighting, Inc.
Columbus, OH, USA
TU8604BN Bathroom Fixtures-Four Lights
615246
TU8604BN Bathroom Fixtures-Four Lights 615246
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 5.00 Extension: 5.5 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728166451 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 5.00
Extension: 5.5
Bulb
Type: G9
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 12
Product Name: Four Light Bath Fixture
UPC: 611728166451
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615246
Product Name TU8604BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details