Capital Lighting, Inc. TY1504AN Mini Pendants-Rod 615240

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 4 Product Name: One Light Pendant UPC: 611728165843 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 4 Product Name: One Light Pendant UPC: 611728165843 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY1504AN Mini Pendants-Rod - 615240 - Capital Lighting, Inc.
Columbus, OH, USA
TY1504AN Mini Pendants-Rod
615240
TY1504AN Mini Pendants-Rod 615240
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 53.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 4 Product Name: One Light Pendant UPC: 611728165843 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 53.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 4
Product Name: One Light Pendant
UPC: 611728165843
Category: Mini Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615240
Product Name TY1504AN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details