Capital Lighting, Inc. TY5005AN Mid. Chandeliers-Glass Up 615239

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 57.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 611728165485 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 57.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 611728165485 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY5005AN Mid. Chandeliers-Glass Up - 615239 - Capital Lighting, Inc.
Columbus, OH, USA
TY5005AN Mid. Chandeliers-Glass Up
615239
TY5005AN Mid. Chandeliers-Glass Up 615239
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 57.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Nickel Weight: 21 Product Name: Five Light Chandelier UPC: 611728165485 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 57.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Nickel
Weight: 21
Product Name: Five Light Chandelier
UPC: 611728165485
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615239
Product Name TY5005AN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details