Capital Lighting, Inc. TY5009WT Large Chandeliers-Glass Shade 615236

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 62.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Western Bronze Weight: 38 Product Name: Nine Light Chandelier UPC: 611728165522 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 62.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Western Bronze Weight: 38 Product Name: Nine Light Chandelier UPC: 611728165522 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY5009WT Large Chandeliers-Glass Shade - 615236 - Capital Lighting, Inc.
Columbus, OH, USA
TY5009WT Large Chandeliers-Glass Shade
615236
TY5009WT Large Chandeliers-Glass Shade 615236
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 62.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Western Bronze Weight: 38 Product Name: Nine Light Chandelier UPC: 611728165522 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 62.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Western Bronze
Weight: 38
Product Name: Nine Light Chandelier
UPC: 611728165522
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615236
Product Name TY5009WT Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details