Capital Lighting, Inc. TY643AN Island/Pool Table-4 Light + 615235

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 55.00 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 26 Product Name: Four Light Island Light UPC: 611728165645 Category: Island Light Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 55.00 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 26 Product Name: Four Light Island Light UPC: 611728165645 Category: Island Light Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY643AN Island/Pool Table-4 Light + - 615235 - Capital Lighting, Inc.
Columbus, OH, USA
TY643AN Island/Pool Table-4 Light +
615235
TY643AN Island/Pool Table-4 Light + 615235
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 55.00 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 26 Product Name: Four Light Island Light UPC: 611728165645 Category: Island Light Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 55.00
Bulb
Type: G9
Qty: 4
Wattage: 100
Finish: Antique Nickel
Weight: 26
Product Name: Four Light Island Light
UPC: 611728165645
Category: Island Light
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615235
Product Name TY643AN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details