Capital Lighting, Inc. TY5103WT Mid. Chandeliers-Glass Down 615231

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 51.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 20 Product Name: Three Light Three Light Downlight UPC: 611728165553 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 51.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 20 Product Name: Three Light Three Light Downlight UPC: 611728165553 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY5103WT Mid. Chandeliers-Glass Down - 615231 - Capital Lighting, Inc.
Columbus, OH, USA
TY5103WT Mid. Chandeliers-Glass Down
615231
TY5103WT Mid. Chandeliers-Glass Down 615231
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 51.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Western Bronze Weight: 20 Product Name: Three Light Three Light Downlight UPC: 611728165553 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 51.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Western Bronze
Weight: 20
Product Name: Three Light Three Light Downlight
UPC: 611728165553
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615231
Product Name TY5103WT Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details