Capital Lighting, Inc. VTCL8601BN Sconces-Single Glass 615229

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 4 Product Name: One LightBath Fixture UPC: 611728171042 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 4 Product Name: One LightBath Fixture UPC: 611728171042 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTCL8601BN Sconces-Single Glass - 615229 - Capital Lighting, Inc.
Columbus, OH, USA
VTCL8601BN Sconces-Single Glass
615229
VTCL8601BN Sconces-Single Glass 615229
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 4 Product Name: One LightBath Fixture UPC: 611728171042 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 4
Product Name: One LightBath Fixture
UPC: 611728171042
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615229
Product Name VTCL8601BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details