Capital Lighting, Inc. VTMT8501C Sconces-Single Glass 615221

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6.4 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One LightBath Fixture UPC: 611728169810 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6.4 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One LightBath Fixture UPC: 611728169810 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTMT8501C Sconces-Single Glass - 615221 - Capital Lighting, Inc.
Columbus, OH, USA
VTMT8501C Sconces-Single Glass
615221
VTMT8501C Sconces-Single Glass 615221
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6.4 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One LightBath Fixture UPC: 611728169810 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 6.4
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 3
Product Name: One LightBath Fixture
UPC: 611728169810
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615221
Product Name VTMT8501C Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details