Capital Lighting, Inc. TY8501AN Sconces-Single Glass 615219

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: One Light Wall Fixture UPC: 611728165652 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: One Light Wall Fixture UPC: 611728165652 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY8501AN Sconces-Single Glass - 615219 - Capital Lighting, Inc.
Columbus, OH, USA
TY8501AN Sconces-Single Glass
615219
TY8501AN Sconces-Single Glass 615219
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: One Light Wall Fixture UPC: 611728165652 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 6
Product Name: One Light Wall Fixture
UPC: 611728165652
Category: Wall Sconce
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615219
Product Name TY8501AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details