Capital Lighting, Inc. TY8701AN Sconces-Single Glass 615214

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 3 Product Name: One LightBath Fixture UPC: 61172816567 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 3 Product Name: One LightBath Fixture UPC: 61172816567 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY8701AN Sconces-Single Glass - 615214 - Capital Lighting, Inc.
Columbus, OH, USA
TY8701AN Sconces-Single Glass
615214
TY8701AN Sconces-Single Glass 615214
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 100 Finish: Antique Nickel Weight: 3 Product Name: One LightBath Fixture UPC: 61172816567 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Extension: 5
Bulb
Type: G9
Qty: 1
Wattage: 100
Finish: Antique Nickel
Weight: 3
Product Name: One LightBath Fixture
UPC: 61172816567
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615214
Product Name TY8701AN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details