Capital Lighting, Inc. TY8703AN Bathroom Fixtures-Three Lights 615210

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: Three Light Bath Fixture UPC: 611728165782 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: Three Light Bath Fixture UPC: 611728165782 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY8703AN Bathroom Fixtures-Three Lights - 615210 - Capital Lighting, Inc.
Columbus, OH, USA
TY8703AN Bathroom Fixtures-Three Lights
615210
TY8703AN Bathroom Fixtures-Three Lights 615210
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 7 Product Name: Three Light Bath Fixture UPC: 611728165782 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.50
Extension: 5
Bulb
Type: G9
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 7
Product Name: Three Light Bath Fixture
UPC: 611728165782
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615210
Product Name TY8703AN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details