Capital Lighting, Inc. VR1501ES Mini Pendants-Rod 615207

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.50 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Empire Silver Weight: 8 Product Name: One Light Pendant UPC: 611728168776 Category: Mini Pendant Glass: Clear Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.50 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Empire Silver Weight: 8 Product Name: One Light Pendant UPC: 611728168776 Category: Mini Pendant Glass: Clear Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VR1501ES Mini Pendants-Rod - 615207 - Capital Lighting, Inc.
Columbus, OH, USA
VR1501ES Mini Pendants-Rod
615207
VR1501ES Mini Pendants-Rod 615207
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.50 Bulb Type: G9 Qty: 1 Wattage: 50 Finish: Empire Silver Weight: 8 Product Name: One Light Pendant UPC: 611728168776 Category: Mini Pendant Glass: Clear Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 42.50
Bulb
Type: G9
Qty: 1
Wattage: 50
Finish: Empire Silver
Weight: 8
Product Name: One Light Pendant
UPC: 611728168776
Category: Mini Pendant
Glass: Clear
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615207
Product Name VR1501ES Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details