Capital Lighting, Inc. E95120-101SN Mini Pendants-Cable 615196

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.73 Product Name: One Light Mini Pendant with Cord UPC: 845094039488 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.73 Product Name: One Light Mini Pendant with Cord UPC: 845094039488 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95120-101SN Mini Pendants-Cable - 615196 - Capital Lighting, Inc.
Columbus, OH, USA
E95120-101SN Mini Pendants-Cable
615196
E95120-101SN Mini Pendants-Cable 615196
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 9.75 Bulb Type: GU24 Fluorescent Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.73 Product Name: One Light Mini Pendant with Cord UPC: 845094039488 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 9.75
Bulb
Type: GU24 Fluorescent
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 2.73
Product Name: One Light Mini Pendant with Cord
UPC: 845094039488
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615196
Product Name E95120-101SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details