Capital Lighting, Inc. E95188-102OI Sconces-Pocket 615195

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094040071 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094040071 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95188-102OI Sconces-Pocket - 615195 - Capital Lighting, Inc.
Columbus, OH, USA
E95188-102OI Sconces-Pocket
615195
E95188-102OI Sconces-Pocket 615195
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Extension: 4 Bulb Type: GU24 Fluorescent Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.01 Product Name: Two Light Wall Sconce UPC: 845094040071 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Extension: 4
Bulb
Type: GU24 Fluorescent
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 4.01
Product Name: Two Light Wall Sconce
UPC: 845094040071
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615195
Product Name E95188-102OI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details