Capital Lighting, Inc. E95340-101OI Flush Mounts-Other 615179

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 845094040279 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 845094040279 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95340-101OI Flush Mounts-Other - 615179 - Capital Lighting, Inc.
Columbus, OH, USA
E95340-101OI Flush Mounts-Other
615179
E95340-101OI Flush Mounts-Other 615179
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Flush Mount UPC: 845094040279 Category: Flush Mount Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Flush Mount
UPC: 845094040279
Category: Flush Mount
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615179
Product Name E95340-101OI Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details