Capital Lighting, Inc. E95495-101SN Mini Pendants-4+Light Cluster 615166

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 80 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044796 Category: Pendant Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 80 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044796 Category: Pendant Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95495-101SN Mini Pendants-4+Light Cluster - 615166 - Capital Lighting, Inc.
Columbus, OH, USA
E95495-101SN Mini Pendants-4+Light Cluster
615166
E95495-101SN Mini Pendants-4+Light Cluster 615166
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.00 Extension: 80 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044796 Category: Pendant Safety Listing: Dry Canopy: L 10.75 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.00
Extension: 80
Bulb
Type: GY6.35 T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044796
Category: Pendant
Safety Listing: Dry
Canopy: L 10.75
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615166
Product Name E95495-101SN Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details