PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 8.50
Length 8.50
Extension: 80
Bulb
Type: GY6.35 T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044949
Category: Linear Pendant
Safety Listing: Dry
Canopy: L 34.5
Wire: 63
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 615138 |
| Product Name | E95499-101SN Island/Pool Table-4 Light + |
| Application | Residential |