Capital Lighting, Inc. COR9014K Exterior -Post/Pier Head 615127

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 34 Product Name: One Light Outdoor Post UPC: 611728168745 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 34 Product Name: One Light Outdoor Post UPC: 611728168745 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
COR9014K Exterior -Post/Pier Head - 615127 - Capital Lighting, Inc.
Columbus, OH, USA
COR9014K Exterior -Post/Pier Head
615127
COR9014K Exterior -Post/Pier Head 615127
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 34 Product Name: One Light Outdoor Post UPC: 611728168745 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mystic Black
Weight: 34
Product Name: One Light Outdoor Post
UPC: 611728168745
Category: Outdoor
Glass: Clear Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615127
Product Name COR9014K Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details