Capital Lighting, Inc. CTL2822GK Pendants-Bowl Style 615123

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 58.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Grey Ash Weight: 29 Product Name: Four Light Pendant UPC: 611728166864 Category: Pendant Glass: Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 58.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Grey Ash Weight: 29 Product Name: Four Light Pendant UPC: 611728166864 Category: Pendant Glass: Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CTL2822GK Pendants-Bowl Style - 615123 - Capital Lighting, Inc.
Columbus, OH, USA
CTL2822GK Pendants-Bowl Style
615123
CTL2822GK Pendants-Bowl Style 615123
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 58.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Grey Ash Weight: 29 Product Name: Four Light Pendant UPC: 611728166864 Category: Pendant Glass: Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 58.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Grey Ash
Weight: 29
Product Name: Four Light Pendant
UPC: 611728166864
Category: Pendant
Glass: Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615123
Product Name CTL2822GK Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details