Capital Lighting, Inc. CTL5005GK Mid. Chandeliers-Glass Up 615121

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Grey Ash Weight: 18 Product Name: Five Light Chandelier UPC: 611728166840 Category: Chandelier Glass: Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Grey Ash Weight: 18 Product Name: Five Light Chandelier UPC: 611728166840 Category: Chandelier Glass: Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CTL5005GK Mid. Chandeliers-Glass Up - 615121 - Capital Lighting, Inc.
Columbus, OH, USA
CTL5005GK Mid. Chandeliers-Glass Up
615121
CTL5005GK Mid. Chandeliers-Glass Up 615121
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 26.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Grey Ash Weight: 18 Product Name: Five Light Chandelier UPC: 611728166840 Category: Chandelier Glass: Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 26.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Grey Ash
Weight: 18
Product Name: Five Light Chandelier
UPC: 611728166840
Category: Chandelier
Glass: Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615121
Product Name CTL5005GK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details