Capital Lighting, Inc. E95499-105SN Island/Pool Table-4 Light + 615117

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.50 Length 8.50 Extension: 80 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044963 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.50 Length 8.50 Extension: 80 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044963 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95499-105SN Island/Pool Table-4 Light + - 615117 - Capital Lighting, Inc.
Columbus, OH, USA
E95499-105SN Island/Pool Table-4 Light +
615117
E95499-105SN Island/Pool Table-4 Light + 615117
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.50 Length 8.50 Extension: 80 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044963 Category: Linear Pendant Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 8.50
Length 8.50
Extension: 80
Bulb
Type: GY6.35 T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044963
Category: Linear Pendant
Safety Listing: Dry
Canopy: L 34.5
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615117
Product Name E95499-105SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details