Capital Lighting, Inc. COR8414K Exterior -Wall Mount 615108

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 48 Product Name: One Light Outdoor Wall UPC: 611728168738 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 48 Product Name: One Light Outdoor Wall UPC: 611728168738 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
COR8414K Exterior -Wall Mount - 615108 - Capital Lighting, Inc.
Columbus, OH, USA
COR8414K Exterior -Wall Mount
615108
COR8414K Exterior -Wall Mount 615108
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 48 Product Name: One Light Outdoor Wall UPC: 611728168738 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mystic Black
Weight: 48
Product Name: One Light Outdoor Wall
UPC: 611728168738
Category: Outdoor
Glass: Clear Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615108
Product Name COR8414K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details