Capital Lighting, Inc. COR8410K Exterior -Wall Mount 615105

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 7 Product Name: One Light Outdoor Wall UPC: 611728165300 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 7 Product Name: One Light Outdoor Wall UPC: 611728165300 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
COR8410K Exterior -Wall Mount - 615105 - Capital Lighting, Inc.
Columbus, OH, USA
COR8410K Exterior -Wall Mount
615105
COR8410K Exterior -Wall Mount 615105
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 7 Product Name: One Light Outdoor Wall UPC: 611728165300 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mystic Black
Weight: 7
Product Name: One Light Outdoor Wall
UPC: 611728165300
Category: Outdoor
Glass: Clear Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615105
Product Name COR8410K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details