Capital Lighting, Inc. BRB2822K Pendants-Drum Shade 615103

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 54.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Black Weight: 34 Product Name: Four Light Pendant UPC: 611728165324 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 54.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Black Weight: 34 Product Name: Four Light Pendant UPC: 611728165324 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BRB2822K Pendants-Drum Shade - 615103 - Capital Lighting, Inc.
Columbus, OH, USA
BRB2822K Pendants-Drum Shade
615103
BRB2822K Pendants-Drum Shade 615103
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 54.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Black Weight: 34 Product Name: Four Light Pendant UPC: 611728165324 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 54.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mystic Black
Weight: 34
Product Name: Four Light Pendant
UPC: 611728165324
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615103
Product Name BRB2822K Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details